LTV-824HS-TA1
LTV-824HS-TA1
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8-SMD
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 36800
LTV-824HS-TA1 vs LTV-844HS-TA
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
2
4
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 100mA
20% @ 100mA
Current Transfer Ratio (Max)
80% @ 100mA
80% @ 100mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
AC, DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
80mA
80mA
Voltage - Forward (Vf) (Typ)
1.4V
1.4V
Current - DC Forward (If) (Max)
150 mA
150 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
16-SMD, Gull Wing
Supplier Device Package
8-SMD
16-SMD