Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
40% @ 10mA
Current Transfer Ratio (Max)
7500% @ 1mA
80% @ 10mA
Turn On / Turn Off Time (Typ)
-
5µs, 4µs
Rise / Fall Time (Typ)
60µs, 53µs
-
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
80mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
1V
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SMD
8-SOP