LTV-845S
LTV-845S
Active
Description:  OPTOISO 5KV 4CH DARLINGTON 16SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-845S Datasheet
History Price: $1.27
In Stock: 47200
LTV-845S vs LTV-817-A
Manufacturer
Series
LTV-8x5
LTV-8x7
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
4
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
80% @ 5mA
Current Transfer Ratio (Max)
7500% @ 1mA
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
4µs, 3µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-SMD
4-DIP