LTV-846S-TA1
LTV-846S-TA1
Obsolete
Description:  OPTOISOLTR 5KV 4CH TRANS 16-SMD
Manufacturer:  Lite-On Inc
History Price: Obsolete
In Stock: 43600
LTV-846S-TA1 vs LTV-206
Manufacturer
Series
LTV-846
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Channels
4
2
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
63% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
-
5µs, 4µs
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
200mV
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SMD
8-SOP