☰
MAX12931BASA+
MAX12931BASA+
Active
Description:  DGTL ISO 3750VRMS 2CH GP 8SOIC
Manufacturer:  Maxim Integrated
History Price: $4.08
In Stock: 45760
MAX12931BASA+ vs MAX14932BASE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
2
4
Inputs - Side 1/Side 2
1/1
2/2
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
2750Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
25kV/µs (Typ)
Data Rate
25Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
32.5ns, 33.6ns
27.5ns, 28.8ns
Pulse Width Distortion (Max)
4ns
2.6ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC