☰
MAX12935CAWE+
MAX12935CAWE+
Active
Description:  2-CHANNEL, 5KVRMS DIGITAL ISOLAT
Manufacturer:  Maxim Integrated
History Price: $4.98
In Stock: 36960
MAX12935CAWE+ vs MAX22166CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
CAN, RS232, RS485, SPI
Isolated Power
No
No
Number of Channels
2
6
Inputs - Side 1/Side 2
1/1
6/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs (Typ)
Data Rate
200Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
33.6ns, 32.5ns
9.5ns, 9.9ns
Pulse Width Distortion (Max)
4ns
2ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
0.8ns, 1ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP