Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX14430EAEE+
MAX14430EAEE+
Active
Digital Isolators
Description:
DGT ISOL 3750VRMS 4CH CAN 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX14430EAEE+ Datasheet
History Price: $8.5
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14430EAEE+ vs MAX12935CAWE+
Part No
MAX14430EAEE+
MAX12935CAWE+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS422, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
4/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
50kV/µs
Data Rate
25Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
32.5ns, 33.6ns
33.6ns, 32.5ns
Pulse Width Distortion (Max)
4ns
4ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC