☰
MAX14430EAEE+
MAX14430EAEE+
Active
Description:  DGT ISOL 3750VRMS 4CH CAN 16QSOP
Manufacturer:  Maxim Integrated
History Price: $8.5
In Stock: 42500
MAX14430EAEE+ vs MAX14931EASE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS422, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
4/0
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
2750Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
25kV/µs (Typ)
Data Rate
25Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
32.5ns, 33.6ns
27.5ns, 28.8ns
Pulse Width Distortion (Max)
4ns
2.6ns
Rise / Fall Time (Typ)
1.6ns, 1.4ns (Max)
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC