Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Inputs - Side 1/Side 2
4/4
2/0
Channel Type
Bidirectional, Unidirectional
Unidirectional
Voltage - Isolation
600Vrms
3000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
50kV/µs
Data Rate
2Mbps, 50Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
-
43.5ns, 45.8ns
Pulse Width Distortion (Max)
-
4ns
Rise / Fall Time (Typ)
-
4.5ns, 5.1ns (Max)
Voltage - Supply
3V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC