☰
MAX14850ASE+
MAX14850ASE+
Active
Description:  DGTL ISO 600VRMS 6CH GP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $3.87
In Stock: 29680
MAX14850ASE+ vs MAX14930FAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
6
4
Inputs - Side 1/Side 2
4/4
4/0
Channel Type
Bidirectional, Unidirectional
Unidirectional
Voltage - Isolation
600Vrms
2750Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
25kV/µs (Typ)
Data Rate
2Mbps, 50Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
-
7.5ns, 7.4ns
Pulse Width Distortion (Max)
-
1ns
Rise / Fall Time (Typ)
-
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP