Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Inputs - Side 1/Side 2
4/4
4/0
Channel Type
Bidirectional, Unidirectional
Unidirectional
Voltage - Isolation
600Vrms
2750Vrms
Common Mode Transient Immunity (Min)
3.2kV/µs
25kV/µs (Typ)
Data Rate
2Mbps, 50Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
11.6ns, 11.8ns
27.5ns, 28.8ns
Pulse Width Distortion (Max)
2.9ns
2.6ns
Rise / Fall Time (Typ)
5ns, 5ns (Max)
2ns, 2ns
Voltage - Supply
3V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC