Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX14930CASE+
MAX14930CASE+
Active
Digital Isolators
Description:
DGTL ISO 2750VRMS 4CH GP 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX14930CASE+ Datasheet
History Price: $6.95
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14930CASE+ vs MAX14931FASE+
Part No
MAX14930CASE+
MAX14931FASE+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
4/0
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2750Vrms
2750Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
25kV/µs (Typ)
Data Rate
150Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
7.5ns, 7.4ns
7.5ns, 7.4ns
Pulse Width Distortion (Max)
1ns
1ns
Rise / Fall Time (Typ)
2ns, 2ns
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC