Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX14930FAEE+
MAX14930FAEE+
Active
Digital Isolators
Description:
DGTL ISO 2750VRMS 4CH GP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX14930FAEE+ Datasheet
History Price: $5.1442
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14930FAEE+ vs MAX12931EAWE+
Part No
MAX14930FAEE+
MAX12931EAWE+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
4/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2750Vrms
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
50kV/µs (Typ)
Data Rate
150Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
7.5ns, 7.4ns
32.5ns, 33.6ns
Pulse Width Distortion (Max)
1ns
4ns
Rise / Fall Time (Typ)
2ns, 2ns
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC