☰
MAX14930FAEE+
MAX14930FAEE+
Active
Description:  DGTL ISO 2750VRMS 4CH GP 16QSOP
Manufacturer:  Maxim Integrated
History Price: $5.1442
In Stock: 48960
MAX14930FAEE+ vs MAX14931EAWE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
4/0
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2750Vrms
2750Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
25kV/µs (Typ)
Data Rate
150Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
7.5ns, 7.4ns
27.5ns, 28.8ns
Pulse Width Distortion (Max)
1ns
2.6ns
Rise / Fall Time (Typ)
2ns, 2ns
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC