☰
MAX14931CASE+
MAX14931CASE+
Active
Description:  DGTL ISO 2750VRMS 4CH GP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $6.95
In Stock: 43520
MAX14931CASE+ vs MAX12935CAWE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
3/1
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
50kV/µs
Data Rate
150Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
7.5ns, 7.4ns
33.6ns, 32.5ns
Pulse Width Distortion (Max)
1ns
4ns
Rise / Fall Time (Typ)
2ns, 2ns
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC