☰
MAX14932CAWE+
MAX14932CAWE+
Active
Description:  DGTL ISO 2.75KV GEN PURP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $7.5
In Stock: 43840
MAX14932CAWE+ vs MAX22166CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
CAN, RS232, RS485, SPI
Isolated Power
No
No
Number of Channels
4
6
Inputs - Side 1/Side 2
2/2
6/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
2750Vrms
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
50kV/µs (Typ)
Data Rate
150Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
7.5ns, 7.4ns
9.5ns, 9.9ns
Pulse Width Distortion (Max)
1ns
2ns
Rise / Fall Time (Typ)
2ns, 2ns
0.8ns, 1ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP