Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX14935EAWE+
MAX14935EAWE+
Active
Digital Isolators
Description:
DGTL ISO 5000VRMS 4CH GP 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX14935EAWE+ Datasheet
History Price: $7.85
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14935EAWE+ vs MAX22166CAEE+
Part No
MAX14935EAWE+
MAX22166CAEE+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
CAN, RS232, RS485, SPI
Isolated Power
No
No
Number of Channels
4
6
Inputs - Side 1/Side 2
3/1
6/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
50kV/µs (Typ)
Data Rate
25Mbps
200Mbps
Propagation Delay tpLH / tpHL (Max)
27.5ns, 28.8ns
9.5ns, 9.9ns
Pulse Width Distortion (Max)
2.6ns
2ns
Rise / Fall Time (Typ)
2ns, 2ns
0.8ns, 1ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP