Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX14949EWE+
MAX14949EWE+
Active
Digital Isolators
Description:
DGTL ISO 5KV RS422/RS485 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX14949EWE+ Datasheet
History Price: $10.65
In Stock: 41380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX14949EWE+ vs MAX12930BASA+
Part No
MAX14949EWE+
MAX12930BASA+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
RS422, RS485
General Purpose
Isolated Power
No
No
Number of Channels
3
2
Inputs - Side 1/Side 2
2/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
35kV/µs (Typ)
50kV/µs
Data Rate
500kbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
-
43.5ns, 45.8ns
Pulse Width Distortion (Max)
-
4ns
Rise / Fall Time (Typ)
-
4.5ns, 5.1ns (Max)
Voltage - Supply
3V ~ 5.5V, 4.5V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC