Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX22163FAEE+
MAX22163FAEE+
Active
Digital Isolators
Description:
6 CHANNEL REINFORCED ISOLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX22163FAEE+ Datasheet
History Price: $9.92
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX22163FAEE+ vs MAX12930BASA+
Part No
MAX22163FAEE+
MAX12930BASA+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
RS232, RS422, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
6
2
Inputs - Side 1/Side 2
3/3
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
50kV/µs
Data Rate
200Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
43.5ns, 45.8ns
Pulse Width Distortion (Max)
2ns
4ns
Rise / Fall Time (Typ)
0.8ns, 1ns (Max)
4.5ns, 5.1ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC