☰
MAX22165FAEE+
MAX22165FAEE+
Active
Description:  6 CHANNEL REINFORCED ISOLATOR
Manufacturer:  Maxim Integrated
History Price: $10.02
In Stock: 17200
MAX22165FAEE+ vs MAX14949EWE+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS232, RS422, RS485, SPI
RS422, RS485
Isolated Power
No
No
Number of Channels
6
3
Inputs - Side 1/Side 2
5/1
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
35kV/µs (Typ)
Data Rate
200Mbps
500kbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
-
Pulse Width Distortion (Max)
5ns
-
Rise / Fall Time (Typ)
0.8ns, 1ns
-
Voltage - Supply
1.71V ~ 5.5V
3V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC