☰
MAX22166CAEE+
MAX22166CAEE+
Active
Description:  6 CHANNEL REINFORCED ISOLATOR
Manufacturer:  Maxim Integrated
History Price: $4.1
In Stock: 3440
MAX22166CAEE+ vs MAX12931FAWE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS232, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
6
2
Inputs - Side 1/Side 2
6/0
1/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
50kV/µs (Typ)
Data Rate
200Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
9.2ns, 9.4ns
Pulse Width Distortion (Max)
2ns
2ns
Rise / Fall Time (Typ)
0.8ns, 1ns
1.6ns, 1.4ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC