Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Maxim Integrated MAX22166CAEE+
MAX22166CAEE+
Active
Digital Isolators
Description:
6 CHANNEL REINFORCED ISOLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX22166CAEE+ Datasheet
History Price: $4.1
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX22166CAEE+ vs MAX14931FASE+
Part No
MAX22166CAEE+
MAX14931FASE+
Category
Digital Isolators
Digital Isolators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS232, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
6
4
Inputs - Side 1/Side 2
6/0
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3000Vrms
2750Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
25kV/µs (Typ)
Data Rate
200Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
7.5ns, 7.4ns
Pulse Width Distortion (Max)
2ns
1ns
Rise / Fall Time (Typ)
0.8ns, 1ns
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-SOIC