☰
MAX22344CAAP+
MAX22344CAAP+
Active
Description:  DGT ISOL 3750VRMS 4CH CAN 20SSOP
Manufacturer:  Maxim Integrated
History Price: $7.07
In Stock: 20880
MAX22344CAAP+ vs MAX12930BASA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS422, RS485, SPI
General Purpose
Isolated Power
No
No
Number of Channels
4
2
Inputs - Side 1/Side 2
4/0
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
50kV/µs
Data Rate
200Mbps
25Mbps
Propagation Delay tpLH / tpHL (Max)
9.2ns, 9.4ns
43.5ns, 45.8ns
Pulse Width Distortion (Max)
2ns
4ns
Rise / Fall Time (Typ)
0.8ns, 1ns (Max)
4.5ns, 5.1ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
8-SOIC