☰
MAX22445FAWE+
MAX22445FAWE+
Active
Description:  DGTL ISO 5000VRMS 4CH GP 16SOIC
Manufacturer:  Maxim Integrated
History Price: $9.64
In Stock: 48560
MAX22445FAWE+ vs MAX14930CASE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Type
General Purpose
General Purpose
Isolated Power
No
No
Number of Channels
4
4
Inputs - Side 1/Side 2
3/1
4/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
5000Vrms
2750Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
25kV/µs (Typ)
Data Rate
200Mbps
150Mbps
Propagation Delay tpLH / tpHL (Max)
9.2ns, 9.4ns
7.5ns, 7.4ns
Pulse Width Distortion (Max)
2ns
1ns
Rise / Fall Time (Typ)
0.8ns, 1ns (Max)
2ns, 2ns
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC