Technology
Capacitive Coupling
Capacitive Coupling
Type
CAN, RS232, RS422, RS485, SPI
General Purpose
Inputs - Side 1/Side 2
5/1
2/0
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
3000Vrms
Common Mode Transient Immunity (Min)
50kV/µs (Typ)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
9.5ns, 9.9ns
43.5ns, 45.8ns
Pulse Width Distortion (Max)
2ns
4ns
Rise / Fall Time (Typ)
0.8ns, 1ns
4.5ns, 5.1ns (Max)
Voltage - Supply
1.71V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
8-SOIC