☰
MAX22665FAWE+
MAX22665FAWE+
Active
Description:  6 CHANNEL REINFORCED ISOLATOR
Manufacturer:  Maxim Integrated
History Price: $10.02
In Stock: 24160
MAX22665FAWE+ vs MAX22166CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Technology
-
Capacitive Coupling
Type
-
CAN, RS232, RS485, SPI
Isolated Power
-
No
Number of Channels
-
6
Inputs - Side 1/Side 2
-
6/0
Channel Type
-
Unidirectional
Voltage - Isolation
-
3000Vrms
Common Mode Transient Immunity (Min)
-
50kV/µs (Typ)
Data Rate
-
200Mbps
Propagation Delay tpLH / tpHL (Max)
-
9.5ns, 9.9ns
Pulse Width Distortion (Max)
-
2ns
Rise / Fall Time (Typ)
-
0.8ns, 1ns
Voltage - Supply
-
1.71V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP