☰
MCT2E
MCT2E
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   MCT2E Datasheet
History Price: Obsolete
In Stock: 4400
MCT2E vs MCT5201
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
120% @ 5mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
1.1µs, 50µs
3µs, 12µs
Rise / Fall Time (Typ)
-
2.5µs, 16µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
100 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP