☰
MCT2EM
MCT2EM
Active
Description:  OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   MCT2EM Datasheet
History Price: $0.62
In Stock: 21280
MCT2EM vs MCT2EFR2VM
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
7500Vpk
7500Vpk
Current Transfer Ratio (Min)
20% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
2µs, 2µs
Rise / Fall Time (Typ)
2µs, 1.5µs
2µs, 1.5µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD