MCT2ESR2M
MCT2ESR2M
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT2ESR2M Datasheet
History Price: Obsolete
In Stock: 27200
MCT2ESR2M vs MCT9001W
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
2
Voltage - Isolation
7500Vpk
5000Vrms
Current Transfer Ratio (Min)
20% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
2µs, 2µs
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 1.5µs
2.4µs, 2.4µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
30V
55V
Current - Output / Channel
50mA
30mA
Voltage - Forward (Vf) (Typ)
1.25V
1V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
8-MDIP