Voltage - Isolation
5300Vrms
7500Vpk
Current Transfer Ratio (Min)
50% @ 5mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
6µs, 5µs
2µs, 2µs
Rise / Fall Time (Typ)
3µs, 4.7µs
2µs, 1.5µs
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
70V
30V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
300mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6-DIP