Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
7500Vpk
Current Transfer Ratio (Min)
20% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2.4µs, 2.4µs
2µs, 2µs
Rise / Fall Time (Typ)
-
2µs, 1.5µs
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
30mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
8-SMD
6-SMD