☰
MCT6S
MCT6S
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MCT6S Datasheet
History Price: Active
In Stock: 15680
MCT6S vs MCT2EW
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2.4µs, 2.4µs
1.1µs, 50µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
30mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
6-DIP