☰
MCT9001SD
MCT9001SD
Active
Description:  OPTOISO 5KV 2CH TRANSISTOR 8SMD
Manufacturer:  onsemi
Datasheet:   MCT9001SD Datasheet
History Price: $1.27
In Stock: 14240
MCT9001SD vs MCT2EFVM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
2
1
Voltage - Isolation
5000Vrms
7500Vpk
Current Transfer Ratio (Min)
50% @ 5mA
20% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
2µs, 2µs
Rise / Fall Time (Typ)
2.4µs, 2.4µs
2µs, 1.5µs
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
55V
30V
Current - Output / Channel
30mA
50mA
Voltage - Forward (Vf) (Typ)
1V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
8-SMD
6-SMD