Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
45% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
90% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
1µs, 48µs
Rise / Fall Time (Typ)
2.4µs, 2.4µs
-
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
55V
30V
Current - Output / Channel
30mA
50mA
Voltage - Forward (Vf) (Typ)
1V
1.25V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
8-MDIP
6-SMD