MCT9001W
MCT9001W
Obsolete
Description:  OPTOISO 5KV 2CH TRANSISTOR 8DIP
Manufacturer:  onsemi
Datasheet:   MCT9001W Datasheet
History Price: Obsolete
In Stock: 4800
MCT9001W vs MCT5211-X007
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
150% @ 1.6mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
20µs, 20µs
Rise / Fall Time (Typ)
2.4µs, 2.4µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
55V
30V
Current - Output / Channel
30mA
-
Voltage - Forward (Vf) (Typ)
1V
1.2V
Current - DC Forward (If) (Max)
60 mA
40 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SMD, Gull Wing
Supplier Device Package
8-MDIP
6-SMD