☰
MF302#
MF302#
Active
Description:  OPTOISOLATOR 3.75KV TRIAC
Manufacturer:  Isocom Components
Datasheet:   MF302# Datasheet
History Price: $0.96
In Stock: 23000
MF302# vs MF3021
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
-
Zero Crossing Circuit
No
-
Number of Channels
1
-
Voltage - Isolation
3750Vrms
-
Voltage - Off State
400 V
-
Static dV/dt (Min)
-
-
Current - LED Trigger (Ift) (Max)
30mA
-
Current - On State (It (RMS)) (Max)
70 mA
-
Current - Hold (Ih)
-
-
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
60 mA
-
Operating Temperature
-40 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
-
-
Approval Agency
-
-