☰
MF306#
MF306#
Active
Description:  OPTOISOLATOR 3.75KV TRIAC
Manufacturer:  Isocom Components
Datasheet:   MF306# Datasheet
History Price: $1.01
In Stock: 1520
MF306# vs MF3032
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
-
Zero Crossing Circuit
Yes
-
Number of Channels
1
-
Voltage - Isolation
3750Vrms
-
Voltage - Off State
600 V
-
Static dV/dt (Min)
1kV/µs
-
Current - LED Trigger (Ift) (Max)
30mA
-
Current - On State (It (RMS)) (Max)
70 mA
-
Current - Hold (Ih)
280礎 (Typ)
-
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
-
Current - DC Forward (If) (Max)
60 mA
-
Operating Temperature
-40 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
-
-
Approval Agency
-
-