MID400S
MID400S
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER, 250
Manufacturer:  Fairchild Semiconductor
Datasheet:   MID400S Datasheet
History Price: Active
In Stock: 0
MID400S vs MID400TVM
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
AC Line Monitor
AC Line Monitor
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Input Type
AC, DC
AC, DC
Current - Output / Channel
20mA
-
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
-
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.5 V
1.5 V
Current - DC Forward (If) (Max)
30 mA
-
Voltage - Supply
7V
7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-PDIP
Approval Agency
UR
UR, VDE