☰
MID400SDVM
MID400SDVM
Active
Description:  8PW AC-MON SMD VDE T&R
Manufacturer:  onsemi
Datasheet:   MID400SDVM Datasheet
History Price: $2.49213
In Stock: 20960
MID400SDVM vs MID400TVM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
AC Line Monitor
AC Line Monitor
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Input Type
AC, DC
AC, DC
Current - Output / Channel
-
-
Propagation Delay tpLH / tpHL (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.5 V
1.5 V
Current - DC Forward (If) (Max)
-
-
Voltage - Supply
7V
7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SMD
8-PDIP
Approval Agency
UR, VDE
UR, VDE