☰
MID400TVM
MID400TVM
Active
Description:  8PW AC-MON WL DIP VDE
Manufacturer:  onsemi
Datasheet:   MID400TVM Datasheet
History Price: $2.49213
In Stock: 29680
MID400TVM vs MID400SDVM
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC Line Monitor
AC Line Monitor
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Common Mode Transient Immunity (Min)
-
-
Input Type
AC, DC
AC, DC
Current - Output / Channel
-
-
Propagation Delay tpLH / tpHL (Max)
-
-
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
1.5 V
1.5 V
Current - DC Forward (If) (Max)
-
-
Voltage - Supply
7V
7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
8-SMD, Gull Wing
Supplier Device Package
8-PDIP
8-SMD
Approval Agency
UR, VDE
UR, VDE