MOC3012SM
MOC3012SM
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3012SM Datasheet
History Price: $0.79
In Stock: 27200
MOC3012SM vs MOC3081TVM
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
250 V
800 V
Static dV/dt (Min)
-
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
500礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.15V
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP
Approval Agency
UL
IEC/EN/DIN, UL