MOC3012SR2M
MOC3012SR2M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3012SR2M Datasheet
History Price: $0.99
In Stock: 8400
MOC3012SR2M vs MOC3020XSM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Voltage - Off State
250 V
400 V
Static dV/dt (Min)
-
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
5mA
30mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
100礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
-
Approval Agency
UL
UR, VDE