MOC3012X
MOC3012X
Active
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Isocom Components
Datasheet:   MOC3012X Datasheet
History Price: $0.86
In Stock: 29600
MOC3012X vs MOC3081VM
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
Yes
Number of Channels
1
1
Voltage - Isolation
5300Vrms
4170Vrms
Voltage - Off State
250 V
800 V
Static dV/dt (Min)
10V/µs (Typ)
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎
500礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.3V
Current - DC Forward (If) (Max)
50 mA
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
6-DIP
Approval Agency
UR, VDE
IEC/EN/DIN, UL