Zero Crossing Circuit
No
Yes
Voltage - Isolation
4170Vrms
5000Vrms
Voltage - Off State
400 V
800 V
Static dV/dt (Min)
-
800V/µs
Current - LED Trigger (Ift) (Max)
30mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
400礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
UL
CSA, FIMKO, UL