MOC3021M
MOC3021M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3021M Datasheet
History Price: $0.9
In Stock: 41200
MOC3021M vs MOC3012TVM
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
No
No
Number of Channels
1
1
Voltage - Isolation
4170Vrms
4170Vrms
Voltage - Off State
400 V
250 V
Static dV/dt (Min)
-
-
Current - LED Trigger (Ift) (Max)
15mA
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
100礎 (Typ)
100礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
6-DIP
Approval Agency
UL
IEC/EN/DIN, UL