MOC3023XG
MOC3023XG
Active
Description:  6PIN RANDOM PHASE TRIAC, OPTOCOU
Manufacturer:  Isocom Components
Datasheet:   MOC3023XG Datasheet
History Price: $0.32448
In Stock: 37200
MOC3023XG vs MOC3011SR2VM
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Triac
Zero Crossing Circuit
-
No
Number of Channels
-
1
Voltage - Isolation
-
4170Vrms
Voltage - Off State
-
250 V
Static dV/dt (Min)
-
-
Current - LED Trigger (Ift) (Max)
-
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
-
100礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
-
1.15V
Current - DC Forward (If) (Max)
-
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
6-SMD
Approval Agency
-
IEC/EN/DIN, UL