Packaging
Tape & Reel (TR)
Tube
Zero Crossing Circuit
-
Yes
Voltage - Isolation
-
4170Vrms
Voltage - Off State
-
800 V
Static dV/dt (Min)
-
600V/µs
Current - LED Trigger (Ift) (Max)
-
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
-
500礎 (Typ)
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
-
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Gull Wing
Supplier Device Package
-
6-SMD