Packaging
Tape & Reel (TR)
Bulk
Zero Crossing Circuit
-
Yes
Voltage - Isolation
-
5000Vrms
Voltage - Off State
-
800 V
Static dV/dt (Min)
-
800V/µs
Current - LED Trigger (Ift) (Max)
-
5mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
-
400礎 (Typ)
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
6-DIP (0.400", 10.16mm)
Supplier Device Package
-
6-DIP
Approval Agency
-
CSA, FIMKO, UL