MOC3081FR2M
MOC3081FR2M
Obsolete
Description:  OPTOISOLATOR 7.5KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   MOC3081FR2M Datasheet
History Price: Obsolete
In Stock: 16000
MOC3081FR2M vs MOC3082SM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
7500Vpk
4170Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
-
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
10mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
500礎 (Typ)
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD
Approval Agency
-
UL