MOC3081VM
MOC3081VM
Active
Description:  TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:  Fairchild Semiconductor
Datasheet:   MOC3081VM Datasheet
History Price: Active
In Stock: 32400
MOC3081VM vs MOC3010X
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Voltage - Off State
800 V
250 V
Static dV/dt (Min)
600V/µs
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
15mA
15mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎 (Typ)
100礎
Turn On Time
-
-
Voltage - Forward (Vf) (Typ)
1.3V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
-
Approval Agency
IEC/EN/DIN, UL
UR, VDE